Vishay Intertechnology, Inc. RES 0.499 OHM 10W 1% AXIAL LUGS RER65FR499MCSL

Description
RES 0.499ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.499ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 10W 1% AXIAL LUGS - RER65FR499MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 10W 1% AXIAL LUGS
RER65FR499MCSL
RES 0.499 OHM 10W 1% AXIAL LUGS RER65FR499MCSL
RES 0.499ohm 10W 1% AXIAL LUGS

RES 0.499ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR499MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR499MCSL-ND
Chassis Mount Resistors RER65FR499MCSL-ND
499 mOhms ±1% 10W Wirewound Chassis Mount Resistor

499 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65FR499MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR499MCSL
Chassis Mount Resistors RER65FR499MCSL
RES CHAS MNT 0.499 OHM 1% 10W

RES CHAS MNT 0.499 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR499MCSL RER65FR499MCSL-ND RER65FR499MCSL
Product Name RES 0.499 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details