Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR487RCSL

Description
487 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
487 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR487RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR487RCSL-ND
Chassis Mount Resistors RER65FR487RCSL-ND
487 mOhms ±1% 10W Wirewound Chassis Mount Resistor

487 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.487 OHM 10W 1% AXIAL LUGS - RER65FR487RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.487 OHM 10W 1% AXIAL LUGS
RER65FR487RCSL
RES 0.487 OHM 10W 1% AXIAL LUGS RER65FR487RCSL
RES 0.487ohm 10W 1% AXIAL LUGS

RES 0.487ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR487RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR487RCSL
Chassis Mount Resistors RER65FR487RCSL
RES CHAS MNT 0.487 OHM 1% 10W

RES CHAS MNT 0.487 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR487RCSL-ND RER65FR487RCSL RER65FR487RCSL
Product Name Chassis Mount Resistors RES 0.487 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.4870 ohms 0.4870 ohms 0.4870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details