Vishay Intertechnology, Inc. Res Wirewound 487m Ohm 1% 10W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER65FR487RC02

Description
Res Wirewound 487m Ohm 1% 10W ¦100ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 487m Ohm 1% 10W ¦100ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 487m Ohm 1% 10W ¦100ppm/¦C 0.01% AXL Flange Card Pack - RER65FR487RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 487m Ohm 1% 10W ¦100ppm/¦C 0.01% AXL Flange Card Pack
RER65FR487RC02
Res Wirewound 487m Ohm 1% 10W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER65FR487RC02
Res Wirewound 487m Ohm 1% 10W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 487m Ohm 1% 10W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER65FR487RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR487RC02-ND
Chassis Mount Resistors RER65FR487RC02-ND
487 mOhms ±1% 10W Wirewound Chassis Mount Resistor

487 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65FR487RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR487RC02
Chassis Mount Resistors RER65FR487RC02
RES CHAS MNT 0.487 OHM 1% 10W

RES CHAS MNT 0.487 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR487RC02 RER65FR487RC02-ND RER65FR487RC02
Product Name Res Wirewound 487m Ohm 1% 10W ¦100ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers