Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR475RCSL

Description
475 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
475 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR475RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR475RCSL-ND
Chassis Mount Resistors RER65FR475RCSL-ND
475 mOhms ±1% 10W Wirewound Chassis Mount Resistor

475 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.475 OHM 10W 1% AXIAL LUGS - RER65FR475RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.475 OHM 10W 1% AXIAL LUGS
RER65FR475RCSL
RES 0.475 OHM 10W 1% AXIAL LUGS RER65FR475RCSL
RES 0.475ohm 10W 1% AXIAL LUGS

RES 0.475ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR475RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR475RCSL
Chassis Mount Resistors RER65FR475RCSL
RES CHAS MNT 0.475 OHM 1% 10W

RES CHAS MNT 0.475 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR475RCSL-ND RER65FR475RCSL RER65FR475RCSL
Product Name Chassis Mount Resistors RES 0.475 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.4750 ohms 0.4750 ohms 0.4750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details