Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR475RC02

Description
475 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
475 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RER65FR475RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RER65FR475RC02-ND
Chassis Mount Resistors 541-RER65FR475RC02-ND
475 mOhms ±1% 10W Wirewound Chassis Mount Resistor

475 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.475 OHM 10W 1% AXIAL LUGS - RER65FR475RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.475 OHM 10W 1% AXIAL LUGS
RER65FR475RC02
RES 0.475 OHM 10W 1% AXIAL LUGS RER65FR475RC02
RES 0.475ohm 10W 1% AXIAL LUGS

RES 0.475ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR475RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR475RC02
Chassis Mount Resistors RER65FR475RC02
RES CHAS MNT 0.475 OHM 1% 10W

RES CHAS MNT 0.475 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-RER65FR475RC02-ND RER65FR475RC02 RER65FR475RC02
Product Name Chassis Mount Resistors RES 0.475 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.4750 ohms 0.4750 ohms 0.4750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details