Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR392RCSL

Description
392 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
392 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR392RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR392RCSL-ND
Chassis Mount Resistors RER65FR392RCSL-ND
392 mOhms ±1% 10W Wirewound Chassis Mount Resistor

392 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.392 OHM 10W 1% AXIAL LUGS - RER65FR392RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.392 OHM 10W 1% AXIAL LUGS
RER65FR392RCSL
RES 0.392 OHM 10W 1% AXIAL LUGS RER65FR392RCSL
RES 0.392ohm 10W 1% AXIAL LUGS

RES 0.392ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR392RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR392RCSL
Chassis Mount Resistors RER65FR392RCSL
RES CHAS MNT 0.392 OHM 1% 10W

RES CHAS MNT 0.392 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR392RCSL-ND RER65FR392RCSL RER65FR392RCSL
Product Name Chassis Mount Resistors RES 0.392 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.3920 ohms 0.3920 ohms 0.3920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details