Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR392RC0230

Description
392 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
392 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR392RC0230-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR392RC0230-ND
Chassis Mount Resistors RER65FR392RC0230-ND
392 mOhms ±1% 10W Wirewound Chassis Mount Resistor

392 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.392 OHM 10W 1% AXIAL LUGS - RER65FR392RC0230 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.392 OHM 10W 1% AXIAL LUGS
RER65FR392RC0230
RES 0.392 OHM 10W 1% AXIAL LUGS RER65FR392RC0230
RES 0.392ohm 10W 1% AXIAL LUGS

RES 0.392ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR392RC0230 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR392RC0230
Chassis Mount Resistors RER65FR392RC0230
RES CHAS MNT 0.392 OHM 1% 10W

RES CHAS MNT 0.392 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR392RC0230-ND RER65FR392RC0230 RER65FR392RC0230
Product Name Chassis Mount Resistors RES 0.392 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.3920 ohms 0.3920 ohms 0.3920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers