Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR392RC02

Description
392 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
392 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR392RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR392RC02-ND
Chassis Mount Resistors RER65FR392RC02-ND
392 mOhms ±1% 10W Wirewound Chassis Mount Resistor

392 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.392 OHM 10W 1% AXIAL LUGS - RER65FR392RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.392 OHM 10W 1% AXIAL LUGS
RER65FR392RC02
RES 0.392 OHM 10W 1% AXIAL LUGS RER65FR392RC02
RES 0.392ohm 10W 1% AXIAL LUGS

RES 0.392ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR392RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR392RC02
Chassis Mount Resistors RER65FR392RC02
RES CHAS MNT 0.392 OHM 1% 10W

RES CHAS MNT 0.392 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR392RC02-ND RER65FR392RC02 RER65FR392RC02
Product Name Chassis Mount Resistors RES 0.392 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.3920 ohms 0.3920 ohms 0.3920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers