Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR365RC02

Description
365 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
365 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR365RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR365RC02-ND
Chassis Mount Resistors RER65FR365RC02-ND
365 mOhms ±1% 10W Wirewound Chassis Mount Resistor

365 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.365 OHM 10W 1% AXIAL LUGS - RER65FR365RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.365 OHM 10W 1% AXIAL LUGS
RER65FR365RC02
RES 0.365 OHM 10W 1% AXIAL LUGS RER65FR365RC02
RES 0.365ohm 10W 1% AXIAL LUGS

RES 0.365ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR365RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR365RC02
Chassis Mount Resistors RER65FR365RC02
RES CHAS MNT 0.365 OHM 1% 10W

RES CHAS MNT 0.365 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR365RC02-ND RER65FR365RC02 RER65FR365RC02
Product Name Chassis Mount Resistors RES 0.365 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.3650 ohms 0.3650 ohms 0.3650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3A13RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details