Vishay Intertechnology, Inc. RES 0.348 OHM 10W 1% AXIAL LUGS RER65FR348MC02

Description
RES 0.348ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.348ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.348 OHM 10W 1% AXIAL LUGS - RER65FR348MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.348 OHM 10W 1% AXIAL LUGS
RER65FR348MC02
RES 0.348 OHM 10W 1% AXIAL LUGS RER65FR348MC02
RES 0.348ohm 10W 1% AXIAL LUGS

RES 0.348ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR348MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR348MC02-ND
Chassis Mount Resistors RER65FR348MC02-ND
348 mOhms ±1% 10W Wirewound Chassis Mount Resistor

348 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65FR348MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR348MC02
Chassis Mount Resistors RER65FR348MC02
RES CHAS MNT 0.348 OHM 1% 10W

RES CHAS MNT 0.348 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR348MC02 RER65FR348MC02-ND RER65FR348MC02
Product Name RES 0.348 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.3480 ohms 0.3480 ohms 0.3480 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers