Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR332RC02

Description
332 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
332 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR332RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR332RC02-ND
Chassis Mount Resistors RER65FR332RC02-ND
332 mOhms ±1% 10W Wirewound Chassis Mount Resistor

332 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.332 OHM 10W 1% AXIAL LUGS - RER65FR332RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 10W 1% AXIAL LUGS
RER65FR332RC02
RES 0.332 OHM 10W 1% AXIAL LUGS RER65FR332RC02
RES 0.332ohm 10W 1% AXIAL LUGS

RES 0.332ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR332RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR332RC02
Chassis Mount Resistors RER65FR332RC02
RES CHAS MNT 0.332 OHM 1% 10W

RES CHAS MNT 0.332 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR332RC02-ND RER65FR332RC02 RER65FR332RC02
Product Name Chassis Mount Resistors RES 0.332 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.3320 ohms 0.3320 ohms 0.3320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details