Vishay Intertechnology, Inc. RES 0.332 OHM 10W 1% AXIAL LUGS RER65FR332MCSL

Description
RES 0.332ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.332ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.332 OHM 10W 1% AXIAL LUGS - RER65FR332MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 10W 1% AXIAL LUGS
RER65FR332MCSL
RES 0.332 OHM 10W 1% AXIAL LUGS RER65FR332MCSL
RES 0.332ohm 10W 1% AXIAL LUGS

RES 0.332ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR332MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR332MCSL-ND
Chassis Mount Resistors RER65FR332MCSL-ND
332 mOhms ±1% 10W Wirewound Chassis Mount Resistor

332 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65FR332MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR332MCSL
Chassis Mount Resistors RER65FR332MCSL
RES CHAS MNT 0.332 OHM 1% 10W

RES CHAS MNT 0.332 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR332MCSL RER65FR332MCSL-ND RER65FR332MCSL
Product Name RES 0.332 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.3320 ohms 0.3320 ohms 0.3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details