Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR332MC02

Description
332 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
332 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR332MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR332MC02-ND
Chassis Mount Resistors RER65FR332MC02-ND
332 mOhms ±1% 10W Wirewound Chassis Mount Resistor

332 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.332 OHM 10W 1% AXIAL LUGS - RER65FR332MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 10W 1% AXIAL LUGS
RER65FR332MC02
RES 0.332 OHM 10W 1% AXIAL LUGS RER65FR332MC02
RES 0.332ohm 10W 1% AXIAL LUGS

RES 0.332ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR332MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR332MC02
Chassis Mount Resistors RER65FR332MC02
RES CHAS MNT 0.332 OHM 1% 10W

RES CHAS MNT 0.332 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR332MC02-ND RER65FR332MC02 RER65FR332MC02
Product Name Chassis Mount Resistors RES 0.332 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.3320 ohms 0.3320 ohms 0.3320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details