Vishay Intertechnology, Inc. RES 0.316 OHM 10W 1% AXIAL LUGS RER65FR316PC02

Description
RES 0.316ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.316ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.316 OHM 10W 1% AXIAL LUGS - RER65FR316PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.316 OHM 10W 1% AXIAL LUGS
RER65FR316PC02
RES 0.316 OHM 10W 1% AXIAL LUGS RER65FR316PC02
RES 0.316ohm 10W 1% AXIAL LUGS

RES 0.316ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR316PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR316PC02-ND
Chassis Mount Resistors RER65FR316PC02-ND
316 mOhms ±1% 10W Wirewound Chassis Mount Resistor

316 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65FR316PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR316PC02
Chassis Mount Resistors RER65FR316PC02
RES CHAS MNT 0.316 OHM 1% 10W

RES CHAS MNT 0.316 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR316PC02 RER65FR316PC02-ND RER65FR316PC02
Product Name RES 0.316 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.3160 ohms 0.3160 ohms 0.3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details