Vishay Intertechnology, Inc. RES 0.301 OHM 10W 1% AXIAL LUGS RER65FR301MCSL

Description
RES 0.301ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.301ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.301 OHM 10W 1% AXIAL LUGS - RER65FR301MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 10W 1% AXIAL LUGS
RER65FR301MCSL
RES 0.301 OHM 10W 1% AXIAL LUGS RER65FR301MCSL
RES 0.301ohm 10W 1% AXIAL LUGS

RES 0.301ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR301MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR301MCSL-ND
Chassis Mount Resistors RER65FR301MCSL-ND
301 mOhms ±1% 10W Wirewound Chassis Mount Resistor

301 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65FR301MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR301MCSL
Chassis Mount Resistors RER65FR301MCSL
RES CHAS MNT 0.301 OHM 1% 10W

RES CHAS MNT 0.301 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR301MCSL RER65FR301MCSL-ND RER65FR301MCSL
Product Name RES 0.301 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.3010 ohms 0.3010 ohms 0.3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details