RES 0.301ohm 10W 1% AXIAL LUGS
301 mOhms ±1% 10W Wirewound Chassis Mount Resistor
RES CHAS MNT 0.301 OHM 1% 10W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER65FR301MC02 | RER65FR301MC02-ND | RER65FR301MC02 |
| Product Name | RES 0.301 OHM 10W 1% AXIAL LUGS | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Axial Leads | Axial, Box | Solder Lugs |
| Resistance Range | 0.3010 ohms | 0.3010 ohms | 0.3010 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 10 watts | 10 watts |
| Configuration | Single Resistor |