Vishay Intertechnology, Inc. RES 0.255 OHM 10W 1% AXIAL LUGS RER65FR255RCSL

Description
RES 0.255ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.255ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.255 OHM 10W 1% AXIAL LUGS - RER65FR255RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.255 OHM 10W 1% AXIAL LUGS
RER65FR255RCSL
RES 0.255 OHM 10W 1% AXIAL LUGS RER65FR255RCSL
RES 0.255ohm 10W 1% AXIAL LUGS

RES 0.255ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR255RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR255RCSL-ND
Chassis Mount Resistors RER65FR255RCSL-ND
255 mOhms ±1% 10W Wirewound Chassis Mount Resistor

255 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65FR255RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR255RCSL
Chassis Mount Resistors RER65FR255RCSL
RES CHAS MNT 0.255 OHM 1% 10W

RES CHAS MNT 0.255 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR255RCSL RER65FR255RCSL-ND RER65FR255RCSL
Product Name RES 0.255 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.2550 ohms 0.2550 ohms 0.2550 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers