Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR255RC02

Description
255 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
255 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR255RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR255RC02-ND
Chassis Mount Resistors RER65FR255RC02-ND
255 mOhms ±1% 10W Wirewound Chassis Mount Resistor

255 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.255 OHM 10W 1% AXIAL LUGS - RER65FR255RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.255 OHM 10W 1% AXIAL LUGS
RER65FR255RC02
RES 0.255 OHM 10W 1% AXIAL LUGS RER65FR255RC02
RES 0.255ohm 10W 1% AXIAL LUGS

RES 0.255ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR255RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR255RC02
Chassis Mount Resistors RER65FR255RC02
RES CHAS MNT 0.255 OHM 1% 10W

RES CHAS MNT 0.255 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR255RC02-ND RER65FR255RC02 RER65FR255RC02
Product Name Chassis Mount Resistors RES 0.255 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.2550 ohms 0.2550 ohms 0.2550 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers