Vishay Intertechnology, Inc. RES 0.249 OHM 10W 1% AXIAL LUGS RER65FR249RCSL

Description
RES 0.249ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.249ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.249 OHM 10W 1% AXIAL LUGS - RER65FR249RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 10W 1% AXIAL LUGS
RER65FR249RCSL
RES 0.249 OHM 10W 1% AXIAL LUGS RER65FR249RCSL
RES 0.249ohm 10W 1% AXIAL LUGS

RES 0.249ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR249RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR249RCSL-ND
Chassis Mount Resistors RER65FR249RCSL-ND
249 mOhms ±1% 10W Wirewound Chassis Mount Resistor

249 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65FR249RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR249RCSL
Chassis Mount Resistors RER65FR249RCSL
RES CHAS MNT 0.249 OHM 1% 10W

RES CHAS MNT 0.249 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR249RCSL RER65FR249RCSL-ND RER65FR249RCSL
Product Name RES 0.249 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers