Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR237RC0230

Description
237 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
237 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR237RC0230-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR237RC0230-ND
Chassis Mount Resistors RER65FR237RC0230-ND
237 mOhms ±1% 10W Wirewound Chassis Mount Resistor

237 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 237m Ohm 1% 10W ¦100ppm/¦C 0.01% AXL Flange Card Pack - RER65FR237RC0230 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 237m Ohm 1% 10W ¦100ppm/¦C 0.01% AXL Flange Card Pack
RER65FR237RC0230
Res Wirewound 237m Ohm 1% 10W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER65FR237RC0230
Res Wirewound 237m Ohm 1% 10W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 237m Ohm 1% 10W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER65FR237RC0230 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR237RC0230
Chassis Mount Resistors RER65FR237RC0230
RES CHAS MNT 0.237 OHM 1% 10W

RES CHAS MNT 0.237 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR237RC0230-ND RER65FR237RC0230 RER65FR237RC0230
Product Name Chassis Mount Resistors Res Wirewound 237m Ohm 1% 10W ¦100ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.2370 ohms 0.2370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers