Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR221RCSL

Description
221 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote
Description
221 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER65FR221RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor has a power rating of 10 watts at 25 °C and a resistance value of 0.221 ohms with a tolerance of ±1%. The resistor is constructed with a complete welded design and is available in non-inductive styles, utilizing Ayrton-Perry winding to minimize reactive components. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The insulation resistance is rated at a minimum of 10,000 MΩ when dry. This component is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable option for engineers seeking robust resistive solutions.

Datasheet Summary
Powered by GS/AI

The RER65FR221RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor has a power rating of 10 watts at 25 °C and a resistance value of 0.221 ohms with a tolerance of ±1%. The resistor is constructed with a complete welded design and is available in non-inductive styles, utilizing Ayrton-Perry winding to minimize reactive components. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The insulation resistance is rated at a minimum of 10,000 MΩ when dry. This component is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable option for engineers seeking robust resistive solutions.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR221RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR221RCSL-ND
Chassis Mount Resistors RER65FR221RCSL-ND
221 mOhms ±1% 10W Wirewound Chassis Mount Resistor

221 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.221 OHM 10W 1% AXIAL LUGS - RER65FR221RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.221 OHM 10W 1% AXIAL LUGS
RER65FR221RCSL
RES 0.221 OHM 10W 1% AXIAL LUGS RER65FR221RCSL
RES 0.221ohm 10W 1% AXIAL LUGS

RES 0.221ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR221RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR221RCSL
Chassis Mount Resistors RER65FR221RCSL
RES CHAS MNT 0.221 OHM 1% 10W

RES CHAS MNT 0.221 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR221RCSL-ND RER65FR221RCSL RER65FR221RCSL
Product Name Chassis Mount Resistors RES 0.221 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.2210 ohms 0.2210 ohms 0.2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details