Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR221MC02

Description
221 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
221 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR221MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR221MC02-ND
Chassis Mount Resistors RER65FR221MC02-ND
221 mOhms ±1% 10W Wirewound Chassis Mount Resistor

221 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.221 OHM 10W 1% AXIAL LUGS - RER65FR221MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.221 OHM 10W 1% AXIAL LUGS
RER65FR221MC02
RES 0.221 OHM 10W 1% AXIAL LUGS RER65FR221MC02
RES 0.221ohm 10W 1% AXIAL LUGS

RES 0.221ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR221MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR221MC02
Chassis Mount Resistors RER65FR221MC02
RES CHAS MNT 0.221 OHM 1% 10W

RES CHAS MNT 0.221 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR221MC02-ND RER65FR221MC02 RER65FR221MC02
Product Name Chassis Mount Resistors RES 0.221 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.2210 ohms 0.2210 ohms 0.2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details