Vishay Intertechnology, Inc. RES 0.22 OHM 10W 1% AXIAL LUGS RER65FR220RCSL

Description
RES 0.22ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.22ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.22 OHM 10W 1% AXIAL LUGS - RER65FR220RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.22 OHM 10W 1% AXIAL LUGS
RER65FR220RCSL
RES 0.22 OHM 10W 1% AXIAL LUGS RER65FR220RCSL
RES 0.22ohm 10W 1% AXIAL LUGS

RES 0.22ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR220RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR220RCSL-ND
Chassis Mount Resistors RER65FR220RCSL-ND
220 mOhms ±1% 10W Wirewound Chassis Mount Resistor

220 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65FR220RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR220RCSL
Chassis Mount Resistors RER65FR220RCSL
RES CHAS MNT 0.22 OHM 1% 10W

RES CHAS MNT 0.22 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR220RCSL RER65FR220RCSL-ND RER65FR220RCSL
Product Name RES 0.22 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers