Vishay Intertechnology, Inc. RES 0.22 OHM 10W 1% AXIAL LUGS RER65FR220MCSL

Description
RES 0.22ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.22ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.22 OHM 10W 1% AXIAL LUGS - RER65FR220MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.22 OHM 10W 1% AXIAL LUGS
RER65FR220MCSL
RES 0.22 OHM 10W 1% AXIAL LUGS RER65FR220MCSL
RES 0.22ohm 10W 1% AXIAL LUGS

RES 0.22ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR220MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR220MCSL-ND
Chassis Mount Resistors RER65FR220MCSL-ND
220 mOhms ±1% 10W Wirewound Chassis Mount Resistor

220 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65FR220MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR220MCSL
Chassis Mount Resistors RER65FR220MCSL
RES CHAS MNT 0.22 OHM 1% 10W

RES CHAS MNT 0.22 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR220MCSL RER65FR220MCSL-ND RER65FR220MCSL
Product Name RES 0.22 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1879073-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers