Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR215RC02

Description
215 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
215 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RER65FR215RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RER65FR215RC02-ND
Chassis Mount Resistors 541-RER65FR215RC02-ND
215 mOhms ±1% 10W Wirewound Chassis Mount Resistor

215 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.215 OHM 10W 1% AXIAL LUGS - RER65FR215RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.215 OHM 10W 1% AXIAL LUGS
RER65FR215RC02
RES 0.215 OHM 10W 1% AXIAL LUGS RER65FR215RC02
RES 0.215ohm 10W 1% AXIAL LUGS

RES 0.215ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR215RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR215RC02
Chassis Mount Resistors RER65FR215RC02
RES CHAS MNT 0.215 OHM 1% 10W

RES CHAS MNT 0.215 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-RER65FR215RC02-ND RER65FR215RC02 RER65FR215RC02
Product Name Chassis Mount Resistors RES 0.215 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.2150 ohms 0.2150 ohms 0.2150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details