Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR196RCSL

Description
196 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
196 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR196RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR196RCSL-ND
Chassis Mount Resistors RER65FR196RCSL-ND
196 mOhms ±1% 10W Wirewound Chassis Mount Resistor

196 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.196 OHM 10W 1% AXIAL LUGS - RER65FR196RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.196 OHM 10W 1% AXIAL LUGS
RER65FR196RCSL
RES 0.196 OHM 10W 1% AXIAL LUGS RER65FR196RCSL
RES 0.196ohm 10W 1% AXIAL LUGS

RES 0.196ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR196RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR196RCSL
Chassis Mount Resistors RER65FR196RCSL
RES CHAS MNT 0.196 OHM 1% 10W

RES CHAS MNT 0.196 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR196RCSL-ND RER65FR196RCSL RER65FR196RCSL
Product Name Chassis Mount Resistors RES 0.196 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.1960 ohms 0.1960 ohms 0.1960 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details