Vishay Intertechnology, Inc. RES 0.196 OHM 10W 1% AXIAL LUGS RER65FR196MC02

Description
RES 0.196ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.196ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.196 OHM 10W 1% AXIAL LUGS - RER65FR196MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.196 OHM 10W 1% AXIAL LUGS
RER65FR196MC02
RES 0.196 OHM 10W 1% AXIAL LUGS RER65FR196MC02
RES 0.196ohm 10W 1% AXIAL LUGS

RES 0.196ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR196MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR196MC02-ND
Chassis Mount Resistors RER65FR196MC02-ND
196 mOhms ±1% 10W Wirewound Chassis Mount Resistor

196 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65FR196MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR196MC02
Chassis Mount Resistors RER65FR196MC02
RES CHAS MNT 0.196 OHM 1% 10W

RES CHAS MNT 0.196 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR196MC02 RER65FR196MC02-ND RER65FR196MC02
Product Name RES 0.196 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.1960 ohms 0.1960 ohms 0.1960 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details