Vishay Intertechnology, Inc. RES 0.174 OHM 10W 1% AXIAL LUGS RER65FR174RCSL

Description
RES 0.174ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.174ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.174 OHM 10W 1% AXIAL LUGS - RER65FR174RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.174 OHM 10W 1% AXIAL LUGS
RER65FR174RCSL
RES 0.174 OHM 10W 1% AXIAL LUGS RER65FR174RCSL
RES 0.174ohm 10W 1% AXIAL LUGS

RES 0.174ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR174RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR174RCSL-ND
Chassis Mount Resistors RER65FR174RCSL-ND
174 mOhms ±1% 10W Wirewound Chassis Mount Resistor

174 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65FR174RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR174RCSL
Chassis Mount Resistors RER65FR174RCSL
RES CHAS MNT 0.174 OHM 1% 10W

RES CHAS MNT 0.174 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR174RCSL RER65FR174RCSL-ND RER65FR174RCSL
Product Name RES 0.174 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.1740 ohms 0.1740 ohms 0.1740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 4-1676966-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers