Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR150RCSL

Description
150 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
150 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR150RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR150RCSL-ND
Chassis Mount Resistors RER65FR150RCSL-ND
150 mOhms ±1% 10W Wirewound Chassis Mount Resistor

150 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.15 OHM 10W 1% AXIAL LUGS - RER65FR150RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 10W 1% AXIAL LUGS
RER65FR150RCSL
RES 0.15 OHM 10W 1% AXIAL LUGS RER65FR150RCSL
RES 0.15ohm 10W 1% AXIAL LUGS

RES 0.15ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR150RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR150RCSL
Chassis Mount Resistors RER65FR150RCSL
RES CHAS MNT 0.15 OHM 1% 10W

RES CHAS MNT 0.15 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR150RCSL-ND RER65FR150RCSL RER65FR150RCSL
Product Name Chassis Mount Resistors RES 0.15 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers