Vishay Intertechnology, Inc. RES 0.15 OHM 10W 1% AXIAL LUGS RER65FR150MCSL

Description
RES 0.15ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.15ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.15 OHM 10W 1% AXIAL LUGS - RER65FR150MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 10W 1% AXIAL LUGS
RER65FR150MCSL
RES 0.15 OHM 10W 1% AXIAL LUGS RER65FR150MCSL
RES 0.15ohm 10W 1% AXIAL LUGS

RES 0.15ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR150MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR150MCSL-ND
Chassis Mount Resistors RER65FR150MCSL-ND
150 mOhms ±1% 10W Wirewound Chassis Mount Resistor

150 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65FR150MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR150MCSL
Chassis Mount Resistors RER65FR150MCSL
RES CHAS MNT 0.15 OHM 1% 10W

RES CHAS MNT 0.15 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR150MCSL RER65FR150MCSL-ND RER65FR150MCSL
Product Name RES 0.15 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details