Vishay Intertechnology, Inc. Resistor-Misc RER65FR150MC02

Description
Resistor-Misc
Request a Quote
Description
Resistor-Misc
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER65FR150MC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is non-inductive, utilizing Ayrton-Perry winding to minimize reactive components, and is capable of mounting directly onto a chassis to leverage the heat-sink effect. This model has a power rating of 10 watts at 25 °C and a resistance value of 0.15 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The insulation resistance is rated at a minimum of 10,000 MΩ when dry, decreasing to 1,000 MΩ after moisture exposure. The resistor is constructed with a copper-nickel or nickel-chrome alloy element, depending on the resistance value, and features a ceramic, steatite, or alumina core. Engineers considering this resistor should note its robust construction and military-grade reliability, making it suitable for demanding applications where performance and durability are critical.

Datasheet Summary
Powered by GS/AI

The RER65FR150MC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is non-inductive, utilizing Ayrton-Perry winding to minimize reactive components, and is capable of mounting directly onto a chassis to leverage the heat-sink effect. This model has a power rating of 10 watts at 25 °C and a resistance value of 0.15 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The insulation resistance is rated at a minimum of 10,000 MΩ when dry, decreasing to 1,000 MΩ after moisture exposure. The resistor is constructed with a copper-nickel or nickel-chrome alloy element, depending on the resistance value, and features a ceramic, steatite, or alumina core. Engineers considering this resistor should note its robust construction and military-grade reliability, making it suitable for demanding applications where performance and durability are critical.

Suppliers

Company
Product
Description
Supplier Links
Resistor-Misc - RER65FR150MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RER65FR150MC02
Resistor-Misc RER65FR150MC02
Resistor-Misc

Resistor-Misc

Supplier's Site
Chassis Mount Resistors - RER65FR150MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR150MC02-ND
Chassis Mount Resistors RER65FR150MC02-ND
150 mOhms ±1% 10W Wirewound Chassis Mount Resistor

150 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65FR150MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR150MC02
Chassis Mount Resistors RER65FR150MC02
RES CHAS MNT 0.15 OHM 1% 10W

RES CHAS MNT 0.15 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR150MC02 RER65FR150MC02-ND RER65FR150MC02
Product Name Resistor-Misc Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details