Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR147RCSL

Description
147 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
147 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR147RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR147RCSL-ND
Chassis Mount Resistors RER65FR147RCSL-ND
147 mOhms ±1% 10W Wirewound Chassis Mount Resistor

147 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.147 OHM 10W 1% AXIAL LUGS - RER65FR147RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.147 OHM 10W 1% AXIAL LUGS
RER65FR147RCSL
RES 0.147 OHM 10W 1% AXIAL LUGS RER65FR147RCSL
RES 0.147ohm 10W 1% AXIAL LUGS

RES 0.147ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR147RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR147RCSL
Chassis Mount Resistors RER65FR147RCSL
RES CHAS MNT 0.147 OHM 1% 10W

RES CHAS MNT 0.147 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR147RCSL-ND RER65FR147RCSL RER65FR147RCSL
Product Name Chassis Mount Resistors RES 0.147 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.1470 ohms 0.1470 ohms 0.1470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details