Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR140RCSL

Description
140 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
140 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR140RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR140RCSL-ND
Chassis Mount Resistors RER65FR140RCSL-ND
140 mOhms ±1% 10W Wirewound Chassis Mount Resistor

140 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.14 OHM 10W 1% AXIAL LUGS - RER65FR140RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.14 OHM 10W 1% AXIAL LUGS
RER65FR140RCSL
RES 0.14 OHM 10W 1% AXIAL LUGS RER65FR140RCSL
RES 0.14ohm 10W 1% AXIAL LUGS

RES 0.14ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR140RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR140RCSL
Chassis Mount Resistors RER65FR140RCSL
RES CHAS MNT 0.14 OHM 1% 10W

RES CHAS MNT 0.14 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR140RCSL-ND RER65FR140RCSL RER65FR140RCSL
Product Name Chassis Mount Resistors RES 0.14 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.1400 ohms 0.1400 ohms 0.1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers