Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR133RC02

Description
133 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
133 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR133RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR133RC02-ND
Chassis Mount Resistors RER65FR133RC02-ND
133 mOhms ±1% 10W Wirewound Chassis Mount Resistor

133 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.133 OHM 10W 1% AXIAL LUGS - RER65FR133RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.133 OHM 10W 1% AXIAL LUGS
RER65FR133RC02
RES 0.133 OHM 10W 1% AXIAL LUGS RER65FR133RC02
RES 0.133ohm 10W 1% AXIAL LUGS

RES 0.133ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR133RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR133RC02
Chassis Mount Resistors RER65FR133RC02
RES CHAS MNT 0.133 OHM 1% 10W

RES CHAS MNT 0.133 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR133RC02-ND RER65FR133RC02 RER65FR133RC02
Product Name Chassis Mount Resistors RES 0.133 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.1330 ohms 0.1330 ohms 0.1330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers