Vishay Intertechnology, Inc. RES 0.105 OHM 10W 1% AXIAL LUGS RER65FR105RC02

Description
RES 0.105ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.105ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.105 OHM 10W 1% AXIAL LUGS - RER65FR105RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.105 OHM 10W 1% AXIAL LUGS
RER65FR105RC02
RES 0.105 OHM 10W 1% AXIAL LUGS RER65FR105RC02
RES 0.105ohm 10W 1% AXIAL LUGS

RES 0.105ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR105RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR105RC02-ND
Chassis Mount Resistors RER65FR105RC02-ND
105 mOhms ±1% 10W Wirewound Chassis Mount Resistor

105 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65FR105RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR105RC02
Chassis Mount Resistors RER65FR105RC02
RES CHAS MNT 0.105 OHM 1% 10W

RES CHAS MNT 0.105 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR105RC02 RER65FR105RC02-ND RER65FR105RC02
Product Name RES 0.105 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.1050 ohms 0.1050 ohms 0.1050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1-1625966-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details