Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR100RCSL

Description
100 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR100RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR100RCSL-ND
Chassis Mount Resistors RER65FR100RCSL-ND
100 mOhms ±1% 10W Wirewound Chassis Mount Resistor

100 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.1 OHM 10W 1% AXIAL LUGS - RER65FR100RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 10W 1% AXIAL LUGS
RER65FR100RCSL
RES 0.1 OHM 10W 1% AXIAL LUGS RER65FR100RCSL
RES 0.1ohm 10W 1% AXIAL LUGS

RES 0.1ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR100RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR100RCSL
Chassis Mount Resistors RER65FR100RCSL
RES CHAS MNT 0.1 OHM 1% 10W

RES CHAS MNT 0.1 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR100RCSL-ND RER65FR100RCSL RER65FR100RCSL
Product Name Chassis Mount Resistors RES 0.1 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 3-1623773-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers