Vishay Intertechnology, Inc. RES 0.1 OHM 10W 1% AXIAL LUGS RER65FR100MC02

Description
RES 0.1ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.1ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 10W 1% AXIAL LUGS - RER65FR100MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 10W 1% AXIAL LUGS
RER65FR100MC02
RES 0.1 OHM 10W 1% AXIAL LUGS RER65FR100MC02
RES 0.1ohm 10W 1% AXIAL LUGS

RES 0.1ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR100MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR100MC02-ND
Chassis Mount Resistors RER65FR100MC02-ND
100 mOhms ±1% 10W Wirewound Chassis Mount Resistor

100 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65FR100MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR100MC02
Chassis Mount Resistors RER65FR100MC02
RES CHAS MNT 0.1 OHM 1% 10W

RES CHAS MNT 0.1 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR100MC02 RER65FR100MC02-ND RER65FR100MC02
Product Name RES 0.1 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details