Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F9R76RC02

Description
9.76 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
9.76 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F9R76RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F9R76RC02-ND
Chassis Mount Resistors RER65F9R76RC02-ND
9.76 Ohms ±1% 10W Wirewound Chassis Mount Resistor

9.76 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 9.76 OHM 10W 1% AXIAL LUGS - RER65F9R76RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76 OHM 10W 1% AXIAL LUGS
RER65F9R76RC02
RES 9.76 OHM 10W 1% AXIAL LUGS RER65F9R76RC02
RES 9.76ohm 10W 1% AXIAL LUGS

RES 9.76ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F9R76RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F9R76RC02
Chassis Mount Resistors RER65F9R76RC02
RES CHAS MNT 9.76 OHM 1% 10W

RES CHAS MNT 9.76 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F9R76RC02-ND RER65F9R76RC02 RER65F9R76RC02
Product Name Chassis Mount Resistors RES 9.76 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 9.76 ohms 9.76 ohms 9.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details