Vishay Intertechnology, Inc. RES 9.53 OHM 10W 1% AXIAL LUGS RER65F9R53RCSL

Description
RES 9.53ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 9.53ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53 OHM 10W 1% AXIAL LUGS - RER65F9R53RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53 OHM 10W 1% AXIAL LUGS
RER65F9R53RCSL
RES 9.53 OHM 10W 1% AXIAL LUGS RER65F9R53RCSL
RES 9.53ohm 10W 1% AXIAL LUGS

RES 9.53ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F9R53RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F9R53RCSL-ND
Chassis Mount Resistors RER65F9R53RCSL-ND
9.53 Ohms ±1% 10W Wirewound Chassis Mount Resistor

9.53 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F9R53RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F9R53RCSL
Chassis Mount Resistors RER65F9R53RCSL
RES CHAS MNT 9.53 OHM 1% 10W

RES CHAS MNT 9.53 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F9R53RCSL RER65F9R53RCSL-ND RER65F9R53RCSL
Product Name RES 9.53 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 9.53 ohms 9.53 ohms 9.53 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details