Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F9R31RC02

Description
9.31 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
9.31 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F9R31RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F9R31RC02-ND
Chassis Mount Resistors RER65F9R31RC02-ND
9.31 Ohms ±1% 10W Wirewound Chassis Mount Resistor

9.31 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 9.31 OHM 10W 1% AXIAL LUGS - RER65F9R31RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31 OHM 10W 1% AXIAL LUGS
RER65F9R31RC02
RES 9.31 OHM 10W 1% AXIAL LUGS RER65F9R31RC02
RES 9.31ohm 10W 1% AXIAL LUGS

RES 9.31ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F9R31RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F9R31RC02
Chassis Mount Resistors RER65F9R31RC02
RES CHAS MNT 9.31 OHM 1% 10W

RES CHAS MNT 9.31 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F9R31RC02-ND RER65F9R31RC02 RER65F9R31RC02
Product Name Chassis Mount Resistors RES 9.31 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 9.31 ohms 9.31 ohms 9.31 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details