Vishay Intertechnology, Inc. RES 9.09 OHM 10W 1% AXIAL LUGS RER65F9R09PCSL

Description
RES 9.09ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 9.09ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09 OHM 10W 1% AXIAL LUGS - RER65F9R09PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 10W 1% AXIAL LUGS
RER65F9R09PCSL
RES 9.09 OHM 10W 1% AXIAL LUGS RER65F9R09PCSL
RES 9.09ohm 10W 1% AXIAL LUGS

RES 9.09ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F9R09PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F9R09PCSL-ND
Chassis Mount Resistors RER65F9R09PCSL-ND
9.09 Ohms ±1% 10W Wirewound Chassis Mount Resistor

9.09 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F9R09PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F9R09PCSL
Chassis Mount Resistors RER65F9R09PCSL
RES CHAS MNT 9.09 OHM 1% 10W

RES CHAS MNT 9.09 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F9R09PCSL RER65F9R09PCSL-ND RER65F9R09PCSL
Product Name RES 9.09 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 9.09 ohms 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers