Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F93R1RCSL

Description
93.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
93.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F93R1RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F93R1RCSL-ND
Chassis Mount Resistors RER65F93R1RCSL-ND
93.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

93.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 93.1 OHM 10W 1% AXIAL LUGS - RER65F93R1RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 10W 1% AXIAL LUGS
RER65F93R1RCSL
RES 93.1 OHM 10W 1% AXIAL LUGS RER65F93R1RCSL
RES 93.1ohm 10W 1% AXIAL LUGS

RES 93.1ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F93R1RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F93R1RCSL
Chassis Mount Resistors RER65F93R1RCSL
RES CHAS MNT 93.1 OHM 1% 10W

RES CHAS MNT 93.1 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F93R1RCSL-ND RER65F93R1RCSL RER65F93R1RCSL
Product Name Chassis Mount Resistors RES 93.1 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 93.1 ohms 93.1 ohms 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details