Vishay Intertechnology, Inc. RES 8.66 OHM 10W 1% AXIAL LUGS RER65F8R66MC02

Description
RES 8.66ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 8.66ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66 OHM 10W 1% AXIAL LUGS - RER65F8R66MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM 10W 1% AXIAL LUGS
RER65F8R66MC02
RES 8.66 OHM 10W 1% AXIAL LUGS RER65F8R66MC02
RES 8.66ohm 10W 1% AXIAL LUGS

RES 8.66ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F8R66MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F8R66MC02-ND
Chassis Mount Resistors RER65F8R66MC02-ND
8.66 Ohms ±1% 10W Wirewound Chassis Mount Resistor

8.66 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F8R66MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F8R66MC02
Chassis Mount Resistors RER65F8R66MC02
RES CHAS MNT 8.66 OHM 1% 10W

RES CHAS MNT 8.66 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F8R66MC02 RER65F8R66MC02-ND RER65F8R66MC02
Product Name RES 8.66 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 8.66 ohms 8.66 ohms 8.66 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 7-1625999-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details