Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F8R25MCSL

Description
8.25 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
8.25 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F8R25MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F8R25MCSL-ND
Chassis Mount Resistors RER65F8R25MCSL-ND
8.25 Ohms ±1% 10W Wirewound Chassis Mount Resistor

8.25 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 8.25 OHM 10W 1% AXIAL LUGS - RER65F8R25MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 10W 1% AXIAL LUGS
RER65F8R25MCSL
RES 8.25 OHM 10W 1% AXIAL LUGS RER65F8R25MCSL
RES 8.25ohm 10W 1% AXIAL LUGS

RES 8.25ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F8R25MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F8R25MCSL
Chassis Mount Resistors RER65F8R25MCSL
RES CHAS MNT 8.25 OHM 1% 10W

RES CHAS MNT 8.25 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F8R25MCSL-ND RER65F8R25MCSL RER65F8R25MCSL
Product Name Chassis Mount Resistors RES 8.25 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 8.25 ohms 8.25 ohms 8.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers