Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F8R06RCSL

Description
8.06 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
8.06 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F8R06RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F8R06RCSL-ND
Chassis Mount Resistors RER65F8R06RCSL-ND
8.06 Ohms ±1% 10W Wirewound Chassis Mount Resistor

8.06 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 8.06 OHM 10W 1% AXIAL LUGS - RER65F8R06RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 10W 1% AXIAL LUGS
RER65F8R06RCSL
RES 8.06 OHM 10W 1% AXIAL LUGS RER65F8R06RCSL
RES 8.06ohm 10W 1% AXIAL LUGS

RES 8.06ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F8R06RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F8R06RCSL
Chassis Mount Resistors RER65F8R06RCSL
RES CHAS MNT 8.06 OHM 1% 10W

RES CHAS MNT 8.06 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F8R06RCSL-ND RER65F8R06RCSL RER65F8R06RCSL
Product Name Chassis Mount Resistors RES 8.06 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 8.06 ohms 8.06 ohms 8.06 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details