Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F8660RCSL

Description
866 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
866 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F8660RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F8660RCSL-ND
Chassis Mount Resistors RER65F8660RCSL-ND
866 Ohms ±1% 10W Wirewound Chassis Mount Resistor

866 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 866 OHM 10W 1% AXIAL LUGS - RER65F8660RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 10W 1% AXIAL LUGS
RER65F8660RCSL
RES 866 OHM 10W 1% AXIAL LUGS RER65F8660RCSL
RES 866ohm 10W 1% AXIAL LUGS

RES 866ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F8660RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F8660RCSL
Chassis Mount Resistors RER65F8660RCSL
RES CHAS MNT 866 OHM 1% 10W

RES CHAS MNT 866 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F8660RCSL-ND RER65F8660RCSL RER65F8660RCSL
Product Name Chassis Mount Resistors RES 866 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 866 ohms 866 ohms 866 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers