Vishay Intertechnology, Inc. RES 866 OHM 10W 1% AXIAL LUGS RER65F8660RC02

Description
RES 866ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 866ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866 OHM 10W 1% AXIAL LUGS - RER65F8660RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 10W 1% AXIAL LUGS
RER65F8660RC02
RES 866 OHM 10W 1% AXIAL LUGS RER65F8660RC02
RES 866ohm 10W 1% AXIAL LUGS

RES 866ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F8660RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F8660RC02-ND
Chassis Mount Resistors RER65F8660RC02-ND
866 Ohms ±1% 10W Wirewound Chassis Mount Resistor

866 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F8660RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F8660RC02
Chassis Mount Resistors RER65F8660RC02
RES CHAS MNT 866 OHM 1% 10W

RES CHAS MNT 866 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F8660RC02 RER65F8660RC02-ND RER65F8660RC02
Product Name RES 866 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 866 ohms 866 ohms 866 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details