Vishay Intertechnology, Inc. RES 845 OHM 10W 1% AXIAL LUGS RER65F8450RC02

Description
RES 845ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 845ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 10W 1% AXIAL LUGS - RER65F8450RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 10W 1% AXIAL LUGS
RER65F8450RC02
RES 845 OHM 10W 1% AXIAL LUGS RER65F8450RC02
RES 845ohm 10W 1% AXIAL LUGS

RES 845ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F8450RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F8450RC02-ND
Chassis Mount Resistors RER65F8450RC02-ND
845 Ohms ±1% 10W Wirewound Chassis Mount Resistor

845 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F8450RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F8450RC02
Chassis Mount Resistors RER65F8450RC02
RES CHAS MNT 845 OHM 1% 10W

RES CHAS MNT 845 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F8450RC02 RER65F8450RC02-ND RER65F8450RC02
Product Name RES 845 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 845 ohms 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers