Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F8060RC02

Description
806 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
806 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F8060RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F8060RC02-ND
Chassis Mount Resistors RER65F8060RC02-ND
806 Ohms ±1% 10W Wirewound Chassis Mount Resistor

806 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 806 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER65F8060RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 806 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER65F8060RC02
Res Wirewound 806 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER65F8060RC02
Res Wirewound 806 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 806 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER65F8060RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F8060RC02
Chassis Mount Resistors RER65F8060RC02
RES CHAS MNT 806 OHM 1% 10W

RES CHAS MNT 806 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F8060RC02-ND RER65F8060RC02 RER65F8060RC02
Product Name Chassis Mount Resistors Res Wirewound 806 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details