Vishay Intertechnology, Inc. RES 7.87 OHM 10W 1% AXIAL LUGS RER65F7R87RCSL

Description
RES 7.87ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 7.87ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87 OHM 10W 1% AXIAL LUGS - RER65F7R87RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87 OHM 10W 1% AXIAL LUGS
RER65F7R87RCSL
RES 7.87 OHM 10W 1% AXIAL LUGS RER65F7R87RCSL
RES 7.87ohm 10W 1% AXIAL LUGS

RES 7.87ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F7R87RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F7R87RCSL-ND
Chassis Mount Resistors RER65F7R87RCSL-ND
7.87 Ohms ±1% 10W Wirewound Chassis Mount Resistor

7.87 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F7R87RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F7R87RCSL
Chassis Mount Resistors RER65F7R87RCSL
RES CHAS MNT 7.87 OHM 1% 10W

RES CHAS MNT 7.87 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F7R87RCSL RER65F7R87RCSL-ND RER65F7R87RCSL
Product Name RES 7.87 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 7.87 ohms 7.87 ohms 7.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details